Integrated Device Technology Logic - Logic - FIFOs Memory - IDT7202LA15SO IDT7202LA15SO

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 114784-IDT7202LA15SO Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 40MHz Memory Size: 9K (1K x 9) Access Time: 15ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 114784-IDT7202LA15SO Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 40MHz Memory Size: 9K (1K x 9) Access Time: 15ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7202LA15SO - 114784-IDT7202LA15SO - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7202LA15SO
114784-IDT7202LA15SO
Logic - Logic - FIFOs Memory - IDT7202LA15SO 114784-IDT7202LA15SO
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 114784-IDT7202LA15SO Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 40MHz Memory Size: 9K (1K x 9) Access Time: 15ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 114784-IDT7202LA15SO
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Rate: 40MHz
Memory Size: 9K (1K x 9)
Access Time: 15ns
Current - Supply (Max): 80mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 114784-IDT7202LA15SO
Product Name Logic - Logic - FIFOs Memory - IDT7202LA15SO
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CY7C457-30JC - 916501-CY7C457-30JC - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 99326-E0953 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers