Integrated Device Technology Logic - Logic - FIFOs Memory - IDT7201LA50P IDT7201LA50P

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068682-IDT7201LA50P Packaging: Tube/Rail Mounting: Through Hole Data Rate: 15MHz Memory Size: 4.5K (512 x 9) Access Time: 50ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068682-IDT7201LA50P Packaging: Tube/Rail Mounting: Through Hole Data Rate: 15MHz Memory Size: 4.5K (512 x 9) Access Time: 50ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7201LA50P - 068682-IDT7201LA50P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7201LA50P
068682-IDT7201LA50P
Logic - Logic - FIFOs Memory - IDT7201LA50P 068682-IDT7201LA50P
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068682-IDT7201LA50P Packaging: Tube/Rail Mounting: Through Hole Data Rate: 15MHz Memory Size: 4.5K (512 x 9) Access Time: 50ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068682-IDT7201LA50P
Packaging: Tube/Rail
Mounting: Through Hole
Data Rate: 15MHz
Memory Size: 4.5K (512 x 9)
Access Time: 50ns
Current - Supply (Max): 80mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC - 54613073 - Radwell International
Willingboro, NJ, United States
Memory IC
54613073
Memory IC 54613073
DISCONTINUED BY MANUFACTURER, IC, FIFO, 512X9, 50NS, ASYNCHRONOUS, CMOS, DIP-28. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, IC, FIFO, 512X9, 50NS, ASYNCHRONOUS, CMOS, DIP-28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Memory Chips Memory Chips
Product Number 068682-IDT7201LA50P 54613073
Product Name Logic - Logic - FIFOs Memory - IDT7201LA50P Memory IC
Memory Category FIFO FIFO
Data Rate 15 MHz
Access Time 50 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
SN74V3640 1024 x 36 Synchronous FIFO Memory - SN74V3640-7PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 4164-15FGS/BZA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type CLCC18
View Details
4 suppliers