Integrated Device Technology Logic - Logic - FIFOs Memory - IDT7201LA25SO IDT7201LA25SO

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142539-IDT7201LA25SO Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 28.5MHz Memory Size: 4.5K (512 x 9) Access Time: 25ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142539-IDT7201LA25SO Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 28.5MHz Memory Size: 4.5K (512 x 9) Access Time: 25ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7201LA25SO - 142539-IDT7201LA25SO - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7201LA25SO
142539-IDT7201LA25SO
Logic - Logic - FIFOs Memory - IDT7201LA25SO 142539-IDT7201LA25SO
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142539-IDT7201LA25SO Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 28.5MHz Memory Size: 4.5K (512 x 9) Access Time: 25ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 142539-IDT7201LA25SO
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Rate: 28.5MHz
Memory Size: 4.5K (512 x 9)
Access Time: 25ns
Current - Supply (Max): 80mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 142539-IDT7201LA25SO
Product Name Logic - Logic - FIFOs Memory - IDT7201LA25SO
Memory Category FIFO
Data Rate 28 MHz
Access Time 25 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
SN74ACT7803 512 x 18 synchronous FIFO memory - SN74ACT7803-40DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers