Integrated Device Technology Memory - SRAM - IDT71V67903S75PF IDT71V67903S75PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184581-IDT71V67903S 75PF Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 7.5ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 117MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: IDT71V67903 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184581-IDT71V67903S 75PF Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 7.5ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 117MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: IDT71V67903 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V67903S75PF - 1184581-IDT71V67903S75PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V67903S75PF
1184581-IDT71V67903S75PF
Memory - SRAM - IDT71V67903S75PF 1184581-IDT71V67903S75PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184581-IDT71V67903S 75PF Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 7.5ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 117MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: IDT71V67903 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184581-IDT71V67903S75PF
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 7.5ns
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Clock Frequency: 117MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: IDT71V67903
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184581-IDT71V67903S75PF
Product Name Memory - SRAM - IDT71V67903S75PF
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 793.559-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details