Integrated Device Technology Memory - SRAM - IDT71V65903S85PFI IDT71V65903S85PFI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184579-IDT71V65903S 85PFI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: 71V65903S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): MT55L512L18FT-11; MT55L512L18FT-10; MT55L512L18FT-12; Introduction Date: December 31, 1999 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184579-IDT71V65903S 85PFI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: 71V65903S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): MT55L512L18FT-11; MT55L512L18FT-10; MT55L512L18FT-12; Introduction Date: December 31, 1999 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V65903S85PFI - 1184579-IDT71V65903S85PFI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V65903S85PFI
1184579-IDT71V65903S85PFI
Memory - SRAM - IDT71V65903S85PFI 1184579-IDT71V65903S85PFI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184579-IDT71V65903S 85PFI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: 71V65903S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): MT55L512L18FT-11; MT55L512L18FT-10; MT55L512L18FT-12; Introduction Date: December 31, 1999 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184579-IDT71V65903S85PFI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous ZBT
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 8.5ns
Part Status: Obsolete(EOL)
Family Name: 71V65903S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): MT55L512L18FT-11; MT55L512L18FT-10; MT55L512L18FT-12;
Introduction Date: December 31, 1999
ECCN: 3A991.b.2.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184579-IDT71V65903S85PFI
Product Name Memory - SRAM - IDT71V65903S85PFI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71P72804S200BQG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 7.88 ns
Density 18000 kbits
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 28057297 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers