Integrated Device Technology Memory - SRAM - IDT71V65803S150PF IDT71V65803S150PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184578-IDT71V65803S 150PF Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3.8ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 150MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: IDT71V65803 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184578-IDT71V65803S 150PF Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3.8ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 150MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: IDT71V65803 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V65803S150PF - 1184578-IDT71V65803S150PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V65803S150PF
1184578-IDT71V65803S150PF
Memory - SRAM - IDT71V65803S150PF 1184578-IDT71V65803S150PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184578-IDT71V65803S 150PF Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3.8ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 150MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: IDT71V65803 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184578-IDT71V65803S150PF
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous ZBT
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 3.8ns
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Clock Frequency: 150MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: IDT71V65803
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184578-IDT71V65803S150PF
Product Name Memory - SRAM - IDT71V65803S150PF
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - CY14E256Q1A-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers