Integrated Device Technology Memory - SRAM - IDT71V65603S150PF IDT71V65603S150PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184575-IDT71V65603S 150PF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 3.8ns Part Status: Obsolete(EOL) Family Name: 71V65603S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Clock Frequency: 150MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): CY7C1354CV25-250AXC; CY7C1354A-133ACT; CY7C1360B-166AJI; Introduction Date: December 31, 1999 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184575-IDT71V65603S 150PF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 3.8ns Part Status: Obsolete(EOL) Family Name: 71V65603S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Clock Frequency: 150MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): CY7C1354CV25-250AXC; CY7C1354A-133ACT; CY7C1360B-166AJI; Introduction Date: December 31, 1999 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V65603S150PF - 1184575-IDT71V65603S150PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V65603S150PF
1184575-IDT71V65603S150PF
Memory - SRAM - IDT71V65603S150PF 1184575-IDT71V65603S150PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184575-IDT71V65603S 150PF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 3.8ns Part Status: Obsolete(EOL) Family Name: 71V65603S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Clock Frequency: 150MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): CY7C1354CV25-250AXC; CY7C1354A-133ACT; CY7C1360B-166AJI; Introduction Date: December 31, 1999 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184575-IDT71V65603S150PF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous ZBT
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 3.8ns
Part Status: Obsolete(EOL)
Family Name: 71V65603S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Clock Frequency: 150MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): CY7C1354CV25-250AXC; CY7C1354A-133ACT; CY7C1360B-166AJI;
Introduction Date: December 31, 1999
ECCN: 3A991.b.2.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184575-IDT71V65603S150PF
Product Name Memory - SRAM - IDT71V65603S150PF
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Memory - 71256SA25TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details