Integrated Device Technology Memory - SRAM - IDT71V632S7PF IDT71V632S7PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 105379-IDT71V632S7PF Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 2Mb (64K x 32) Access Time: 7ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.63 V Memory Format: SRAM Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 105379-IDT71V632S7PF Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 2Mb (64K x 32) Access Time: 7ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.63 V Memory Format: SRAM Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V632S7PF - 105379-IDT71V632S7PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V632S7PF
105379-IDT71V632S7PF
Memory - SRAM - IDT71V632S7PF 105379-IDT71V632S7PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 105379-IDT71V632S7PF Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 2Mb (64K x 32) Access Time: 7ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.63 V Memory Format: SRAM Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 105379-IDT71V632S7PF
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 2Mb (64K x 32)
Access Time: 7ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3.135 V to 3.63 V
Memory Format: SRAM
Max Frequency: 66MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 105379-IDT71V632S7PF
Product Name Memory - SRAM - IDT71V632S7PF
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 51-02471V01-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details