Integrated Device Technology Memory - SRAM - IDT71V547S100PF IDT71V547S100PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 114198-IDT71V547S100 PF Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 114198-IDT71V547S100 PF Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V547S100PF - 114198-IDT71V547S100PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V547S100PF
114198-IDT71V547S100PF
Memory - SRAM - IDT71V547S100PF 114198-IDT71V547S100PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 114198-IDT71V547S100 PF Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 114198-IDT71V547S100PF
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous ZBT
Memory Type: Volatile
Memory Size: 4.5Mb (128K x 36)
Access Time: 10ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 114198-IDT71V547S100PF
Product Name Memory - SRAM - IDT71V547S100PF
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C17A-25I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 16 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details