Integrated Device Technology Memory - SRAM - IDT71V432S10PF IDT71V432S10PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131552-IDT71V432S10P F Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 1Mb (32K x 32) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.63 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131552-IDT71V432S10P F Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 1Mb (32K x 32) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.63 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V432S10PF - 131552-IDT71V432S10PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V432S10PF
131552-IDT71V432S10PF
Memory - SRAM - IDT71V432S10PF 131552-IDT71V432S10PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131552-IDT71V432S10P F Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 1Mb (32K x 32) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.63 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131552-IDT71V432S10PF
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 1Mb (32K x 32)
Access Time: 10ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3.135 V to 3.63 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IDT71V432S10PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71V432S10PF
Memory IC and Storage Component 774-IDT71V432S10PF
IC SRAM 1MBIT 10NS 100TQFP Product overview: IDT71V432S10PF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V432S10PF can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT 10NS 100TQFP Product overview: IDT71V432S10PF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V432S10PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 131552-IDT71V432S10PF 774-IDT71V432S10PF
Product Name Memory - SRAM - IDT71V432S10PF Memory IC and Storage Component
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0791076249RQA00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details