Integrated Device Technology Memory - RAM - IDT71V424S15Y IDT71V424S15Y

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184563-IDT71V424S15 Y Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: 71V424S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Alternative Parts (Cross-Reference): PDM31096SA15SOTR; PDM31096SA15SOTY; PDM31096SA15SO; Introduction Date: August 13, 1999 ECCN: 3A991.b.2.a Country of Origin: Philippines ,Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184563-IDT71V424S15 Y Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: 71V424S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Alternative Parts (Cross-Reference): PDM31096SA15SOTR; PDM31096SA15SOTY; PDM31096SA15SO; Introduction Date: August 13, 1999 ECCN: 3A991.b.2.a Country of Origin: Philippines ,Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71V424S15Y - 1184563-IDT71V424S15Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71V424S15Y
1184563-IDT71V424S15Y
Memory - RAM - IDT71V424S15Y 1184563-IDT71V424S15Y
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184563-IDT71V424S15 Y Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: 71V424S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Alternative Parts (Cross-Reference): PDM31096SA15SOTR; PDM31096SA15SOTY; PDM31096SA15SO; Introduction Date: August 13, 1999 ECCN: 3A991.b.2.a Country of Origin: Philippines ,Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184563-IDT71V424S15Y
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 36-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 15ns
Part Status: Obsolete(EOL)
Family Name: 71V424S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 36-SOJ
Alternative Parts (Cross-Reference): PDM31096SA15SOTR; PDM31096SA15SOTY; PDM31096SA15SO;
Introduction Date: August 13, 1999
ECCN: 3A991.b.2.a
Country of Origin: Philippines ,Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184563-IDT71V424S15Y
Product Name Memory - RAM - IDT71V424S15Y
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers