Integrated Device Technology Memory - RAM - IDT71V424L12PHI IDT71V424L12PHI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184554-IDT71V424L12 PHI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: 71V424L Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): TC55V8512FT-12; K6R4008V1C-TC10; IS61LV5128-12TI-TR; Introduction Date: August 13, 1999 ECCN: 3A991.b.2.a Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184554-IDT71V424L12 PHI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: 71V424L Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): TC55V8512FT-12; K6R4008V1C-TC10; IS61LV5128-12TI-TR; Introduction Date: August 13, 1999 ECCN: 3A991.b.2.a Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71V424L12PHI - 1184554-IDT71V424L12PHI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71V424L12PHI
1184554-IDT71V424L12PHI
Memory - RAM - IDT71V424L12PHI 1184554-IDT71V424L12PHI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184554-IDT71V424L12 PHI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: 71V424L Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): TC55V8512FT-12; K6R4008V1C-TC10; IS61LV5128-12TI-TR; Introduction Date: August 13, 1999 ECCN: 3A991.b.2.a Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184554-IDT71V424L12PHI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 12ns
Part Status: Obsolete(EOL)
Family Name: 71V424L
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): TC55V8512FT-12; K6R4008V1C-TC10; IS61LV5128-12TI-TR;
Introduction Date: August 13, 1999
ECCN: 3A991.b.2.a
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184554-IDT71V424L12PHI
Product Name Memory - RAM - IDT71V424L12PHI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B101J1-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
3 suppliers
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details