Integrated Device Technology Memory - SRAM - IDT71V416L10YI IDT71V416L10YI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776585-IDT71V416L10Y I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776585-IDT71V416L10Y I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V416L10YI - 776585-IDT71V416L10YI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V416L10YI
776585-IDT71V416L10YI
Memory - SRAM - IDT71V416L10YI 776585-IDT71V416L10YI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776585-IDT71V416L10Y I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776585-IDT71V416L10YI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 44-SOJ
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776585-IDT71V416L10YI
Product Name Memory - SRAM - IDT71V416L10YI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 28028557 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers