Integrated Device Technology Memory - SRAM - IDT71V416L10PH IDT71V416L10PH

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 714469-IDT71V416L10P H Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: 71V416L Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): MCM6343TS15R; uPD444016LG5-A12-7JF -A; HM62W16255HTT-12; Introduction Date: August 05, 1999 ECCN: 3A991.b.2.a Country of Origin: Indonesia Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 714469-IDT71V416L10P H Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: 71V416L Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): MCM6343TS15R; uPD444016LG5-A12-7JF -A; HM62W16255HTT-12; Introduction Date: August 05, 1999 ECCN: 3A991.b.2.a Country of Origin: Indonesia Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V416L10PH - 714469-IDT71V416L10PH - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V416L10PH
714469-IDT71V416L10PH
Memory - SRAM - IDT71V416L10PH 714469-IDT71V416L10PH
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 714469-IDT71V416L10P H Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: 71V416L Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): MCM6343TS15R; uPD444016LG5-A12-7JF -A; HM62W16255HTT-12; Introduction Date: August 05, 1999 ECCN: 3A991.b.2.a Country of Origin: Indonesia Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 714469-IDT71V416L10PH
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10ns
Part Status: Obsolete(EOL)
Family Name: 71V416L
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): MCM6343TS15R; uPD444016LG5-A12-7JF-A; HM62W16255HTT-12;
Introduction Date: August 05, 1999
ECCN: 3A991.b.2.a
Country of Origin: Indonesia
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 714469-IDT71V416L10PH
Product Name Memory - SRAM - IDT71V416L10PH
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3459-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 7164L20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details