Integrated Device Technology Memory - SRAM - IDT71V3579S80PF IDT71V3579S80PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 714468-IDT71V3579S80 PF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 8ns Part Status: Obsolete(EOL) Family Name: 71V3579S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): GS840F18AT-8.5T; GS840F18AT-8.5; GS840F18AGT-8.5IT; Introduction Date: July 23, 1999 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 714468-IDT71V3579S80 PF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 8ns Part Status: Obsolete(EOL) Family Name: 71V3579S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): GS840F18AT-8.5T; GS840F18AT-8.5; GS840F18AGT-8.5IT; Introduction Date: July 23, 1999 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V3579S80PF - 714468-IDT71V3579S80PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V3579S80PF
714468-IDT71V3579S80PF
Memory - SRAM - IDT71V3579S80PF 714468-IDT71V3579S80PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 714468-IDT71V3579S80 PF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 8ns Part Status: Obsolete(EOL) Family Name: 71V3579S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): GS840F18AT-8.5T; GS840F18AT-8.5; GS840F18AGT-8.5IT; Introduction Date: July 23, 1999 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 714468-IDT71V3579S80PF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Access Time: 8ns
Part Status: Obsolete(EOL)
Family Name: 71V3579S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): GS840F18AT-8.5T; GS840F18AT-8.5; GS840F18AGT-8.5IT;
Introduction Date: July 23, 1999
ECCN: 3A991.b.2.a
Country of Origin: Taiwan
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 714468-IDT71V3579S80PF
Product Name Memory - SRAM - IDT71V3579S80PF
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers
Memory - 8 611 200 861 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V3558S133PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details