Integrated Device Technology Memory - SRAM - IDT71V3559S85PF IDT71V3559S85PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184528-IDT71V3559S8 5PF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: 71V3559S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): MT55L256L18F1T-12TR; MT55L256V18F1T-12; MT55L256L18F1T-12 IT; Introduction Date: June 30, 1999 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184528-IDT71V3559S8 5PF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: 71V3559S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): MT55L256L18F1T-12TR; MT55L256V18F1T-12; MT55L256L18F1T-12 IT; Introduction Date: June 30, 1999 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V3559S85PF - 1184528-IDT71V3559S85PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V3559S85PF
1184528-IDT71V3559S85PF
Memory - SRAM - IDT71V3559S85PF 1184528-IDT71V3559S85PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184528-IDT71V3559S8 5PF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: 71V3559S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): MT55L256L18F1T-12TR; MT55L256V18F1T-12; MT55L256L18F1T-12 IT; Introduction Date: June 30, 1999 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184528-IDT71V3559S85PF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous ZBT
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Access Time: 8.5ns
Part Status: Obsolete(EOL)
Family Name: 71V3559S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): MT55L256L18F1T-12TR; MT55L256V18F1T-12; MT55L256L18F1T-12 IT;
Introduction Date: June 30, 1999
ECCN: 3A991.b.2.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184528-IDT71V3559S85PF
Product Name Memory - SRAM - IDT71V3559S85PF
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 588127-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V2556S100PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4500 kbits
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers