Integrated Device Technology Memory - SRAM - IDT71V3558XS133PFG IDT71V3558XS133PFG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184524-IDT71V3558XS 133PFG Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 4.2ns Part Status: Obsolete(EOL) Family Name: 71V3558XS Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): IS61NLP25618-133TQ-T R; IS61NLP25618-133TQT; IS61NP25618-133TQT; Introduction Date: June 30, 1999 ECCN: 3A991.b.2.a Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184524-IDT71V3558XS 133PFG Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 4.2ns Part Status: Obsolete(EOL) Family Name: 71V3558XS Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): IS61NLP25618-133TQ-T R; IS61NLP25618-133TQT; IS61NP25618-133TQT; Introduction Date: June 30, 1999 ECCN: 3A991.b.2.a Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V3558XS133PFG - 1184524-IDT71V3558XS133PFG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V3558XS133PFG
1184524-IDT71V3558XS133PFG
Memory - SRAM - IDT71V3558XS133PFG 1184524-IDT71V3558XS133PFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184524-IDT71V3558XS 133PFG Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 4.2ns Part Status: Obsolete(EOL) Family Name: 71V3558XS Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): IS61NLP25618-133TQ-T R; IS61NLP25618-133TQT; IS61NP25618-133TQT; Introduction Date: June 30, 1999 ECCN: 3A991.b.2.a Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184524-IDT71V3558XS133PFG
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous ZBT
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Access Time: 4.2ns
Part Status: Obsolete(EOL)
Family Name: 71V3558XS
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): IS61NLP25618-133TQ-TR; IS61NLP25618-133TQT; IS61NP25618-133TQT;
Introduction Date: June 30, 1999
ECCN: 3A991.b.2.a
Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184524-IDT71V3558XS133PFG
Product Name Memory - SRAM - IDT71V3558XS133PFG
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16R6AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 448-CY14V101QS-SF108XQ-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 1000 kbits
View Details
5 suppliers
Memory - 2102-1N - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers