Integrated Device Technology 166MHZ Memory IC and Storage Component IDT71V3556S166PFGI8

Description
IC SRAM 4.5MBIT 166MHZ 100TQFP Product overview: IDT71V3556S166PFGI8 from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 166MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V3556S166PF GI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 4.5MBIT 166MHZ 100TQFP Product overview: IDT71V3556S166PFGI8 from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 166MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V3556S166PF GI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
166MHZ Memory IC and Storage Component - 774-IDT71V3556S166PFGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166MHZ Memory IC and Storage Component
774-IDT71V3556S166PFGI8
166MHZ Memory IC and Storage Component 774-IDT71V3556S166PFGI8
IC SRAM 4.5MBIT 166MHZ 100TQFP Product overview: IDT71V3556S166PFGI8 from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 166MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V3556S166PF GI8 can be used for catalog matching and distributor lookup.

IC SRAM 4.5MBIT 166MHZ 100TQFP Product overview: IDT71V3556S166PFGI8 from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 166MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V3556S166PFGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IDT71V3556S166PFGI8 - 068673-IDT71V3556S166PFGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V3556S166PFGI8
068673-IDT71V3556S166PFGI8
Memory - SRAM - IDT71V3556S166PFGI8 068673-IDT71V3556S166PFGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068673-IDT71V3556S16 6PFGI8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 3.5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068673-IDT71V3556S166PFGI8
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Synchronous ZBT
Memory Type: Volatile
Memory Size: 4.5Mb (128K x 36)
Access Time: 3.5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-IDT71V3556S166PFGI8 068673-IDT71V3556S166PFGI8
Product Name 166MHZ Memory IC and Storage Component Memory - SRAM - IDT71V3556S166PFGI8
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 64 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 40060397 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers