Integrated Device Technology Memory - SRAM - IDT71V3556S133PF IDT71V3556S133PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137041-IDT71V3556S13 3PF Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 4.2ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137041-IDT71V3556S13 3PF Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 4.2ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V3556S133PF - 137041-IDT71V3556S133PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V3556S133PF
137041-IDT71V3556S133PF
Memory - SRAM - IDT71V3556S133PF 137041-IDT71V3556S133PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137041-IDT71V3556S13 3PF Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 4.5Mb (128K x 36) Access Time: 4.2ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 137041-IDT71V3556S133PF
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous ZBT
Memory Type: Volatile
Memory Size: 4.5Mb (128K x 36)
Access Time: 4.2ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 137041-IDT71V3556S133PF
Product Name Memory - SRAM - IDT71V3556S133PF
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
5V SOIC Memory IC and Storage Component - 774-CY62128BLL-70SXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details