Integrated Device Technology Memory - SRAM - IDT71V124SA20YI IDT71V124SA20YI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184500-IDT71V124SA2 0YI Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 32-SOJ Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-BSOJ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: IDT71V124 Manufacturer Pack Quantity: 23 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184500-IDT71V124SA2 0YI Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 32-SOJ Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-BSOJ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: IDT71V124 Manufacturer Pack Quantity: 23 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V124SA20YI - 1184500-IDT71V124SA20YI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V124SA20YI
1184500-IDT71V124SA20YI
Memory - SRAM - IDT71V124SA20YI 1184500-IDT71V124SA20YI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184500-IDT71V124SA2 0YI Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 32-SOJ Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-BSOJ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: IDT71V124 Manufacturer Pack Quantity: 23 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184500-IDT71V124SA20YI
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 20ns
Categories: Integrated Circuits
Supplier Device Package: 32-SOJ
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 32-BSOJ
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: IDT71V124
Manufacturer Pack Quantity: 23
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184500-IDT71V124SA20YI
Product Name Memory - SRAM - IDT71V124SA20YI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA45SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details