Integrated Device Technology Memory - SRAM - IDT71V124SA15Y IDT71V124SA15Y

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 129387-IDT71V124SA15 Y Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 129387-IDT71V124SA15 Y Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V124SA15Y - 129387-IDT71V124SA15Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V124SA15Y
129387-IDT71V124SA15Y
Memory - SRAM - IDT71V124SA15Y 129387-IDT71V124SA15Y
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 129387-IDT71V124SA15 Y Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 129387-IDT71V124SA15Y
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 15ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-SOJ
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 129387-IDT71V124SA15Y
Product Name Memory - SRAM - IDT71V124SA15Y
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - CY14MB064J1A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details