Integrated Device Technology Memory - SRAM - IDT71V016SA15YI IDT71V016SA15YI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776578-IDT71V016SA15 YI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776578-IDT71V016SA15 YI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V016SA15YI - 776578-IDT71V016SA15YI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V016SA15YI
776578-IDT71V016SA15YI
Memory - SRAM - IDT71V016SA15YI 776578-IDT71V016SA15YI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776578-IDT71V016SA15 YI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776578-IDT71V016SA15YI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 44-SOJ
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776578-IDT71V016SA15YI
Product Name Memory - SRAM - IDT71V016SA15YI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - DM77S184J-MIL - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 70 ns
Density 8 kbits
View Details
2 suppliers
Memory - 28055481 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details