Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 121677-IDT71V016SA15
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-SOJ
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 121677-IDT71V016SA15Y |
| Product Name | Memory - SRAM - IDT71V016SA15Y |
| Memory Category | Volatile; SRAM Chip |