Integrated Device Technology Memory - SRAM - IDT71V016SA10PH8 IDT71V016SA10PH8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040590-IDT71V016SA10 PH8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3.15 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040590-IDT71V016SA10 PH8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3.15 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V016SA10PH8 - 040590-IDT71V016SA10PH8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V016SA10PH8
040590-IDT71V016SA10PH8
Memory - SRAM - IDT71V016SA10PH8 040590-IDT71V016SA10PH8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040590-IDT71V016SA10 PH8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3.15 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040590-IDT71V016SA10PH8
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3.15 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 040590-IDT71V016SA10PH8
Product Name Memory - SRAM - IDT71V016SA10PH8
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 3354733 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details