Integrated Device Technology Memory - SRAM - IDT71V016SA10PH IDT71V016SA10PH

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 125055-IDT71V016SA10 PH Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3.15 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 125055-IDT71V016SA10 PH Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3.15 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V016SA10PH - 125055-IDT71V016SA10PH - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V016SA10PH
125055-IDT71V016SA10PH
Memory - SRAM - IDT71V016SA10PH 125055-IDT71V016SA10PH
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 125055-IDT71V016SA10 PH Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3.15 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 125055-IDT71V016SA10PH
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3.15 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 125055-IDT71V016SA10PH
Product Name Memory - SRAM - IDT71V016SA10PH
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 16-2948-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers