Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184490-IDT71T75802S
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous ZBT
Operating Supply Voltage: 2.375 V ~ 2.625 V
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 3.2ns
Part Status: Obsolete(EOL)
Family Name: 71T75802S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): CY7C1372BV25-180AXC;
Introduction Date: April 20, 2000
ECCN: 3A991.b.2.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1184490-IDT71T75802S200PF |
| Product Name | Memory - SRAM - IDT71T75802S200PF |
| Memory Category | Volatile; SRAM Chip |