Integrated Device Technology Memory - SRAM - IDT71T75802S166PFI IDT71T75802S166PFI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 144214-IDT71T75802S1 66PFI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 144214-IDT71T75802S1 66PFI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71T75802S166PFI - 144214-IDT71T75802S166PFI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71T75802S166PFI
144214-IDT71T75802S166PFI
Memory - SRAM - IDT71T75802S166PFI 144214-IDT71T75802S166PFI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 144214-IDT71T75802S1 66PFI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 144214-IDT71T75802S166PFI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous ZBT
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 3.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.375 V to 2.625 V
Memory Format: SRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 144214-IDT71T75802S166PFI
Product Name Memory - SRAM - IDT71T75802S166PFI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 524313-026-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers