Integrated Device Technology Memory - SRAM - IDT71T75602S133PFI IDT71T75602S133PFI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184489-IDT71T75602S 133PFI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 2.375 V ~ 2.625 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 4.2ns Part Status: Obsolete(EOL) Family Name: 71T75602S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): K7N163645A-QC16; K7N163645A-QC16000; K7N163645A-PC16; Introduction Date: April 20, 2000 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184489-IDT71T75602S 133PFI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 2.375 V ~ 2.625 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 4.2ns Part Status: Obsolete(EOL) Family Name: 71T75602S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): K7N163645A-QC16; K7N163645A-QC16000; K7N163645A-PC16; Introduction Date: April 20, 2000 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71T75602S133PFI - 1184489-IDT71T75602S133PFI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71T75602S133PFI
1184489-IDT71T75602S133PFI
Memory - SRAM - IDT71T75602S133PFI 1184489-IDT71T75602S133PFI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184489-IDT71T75602S 133PFI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous ZBT Operating Supply Voltage: 2.375 V ~ 2.625 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 4.2ns Part Status: Obsolete(EOL) Family Name: 71T75602S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): K7N163645A-QC16; K7N163645A-QC16000; K7N163645A-PC16; Introduction Date: April 20, 2000 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184489-IDT71T75602S133PFI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous ZBT
Operating Supply Voltage: 2.375 V ~ 2.625 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 4.2ns
Part Status: Obsolete(EOL)
Family Name: 71T75602S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): K7N163645A-QC16; K7N163645A-QC16000; K7N163645A-PC16;
Introduction Date: April 20, 2000
ECCN: 3A991.b.2.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184489-IDT71T75602S133PFI
Product Name Memory - SRAM - IDT71T75602S133PFI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details