Integrated Device Technology Memory - SRAM - IDT71T016SA15PHG8 IDT71T016SA15PHG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812123-IDT71T016SA15 PHG8 Packaging: Reel Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Part Status: Obsolete (End Of Life) Supplier Device Package: 44-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: IDT71T016
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812123-IDT71T016SA15 PHG8 Packaging: Reel Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Part Status: Obsolete (End Of Life) Supplier Device Package: 44-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: IDT71T016
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71T016SA15PHG8 - 812123-IDT71T016SA15PHG8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71T016SA15PHG8
812123-IDT71T016SA15PHG8
Memory - SRAM - IDT71T016SA15PHG8 812123-IDT71T016SA15PHG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812123-IDT71T016SA15 PHG8 Packaging: Reel Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Part Status: Obsolete (End Of Life) Supplier Device Package: 44-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: IDT71T016

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 812123-IDT71T016SA15PHG8
Packaging: Reel
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 2.625V
Part Number Series: IDT71T016

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 812123-IDT71T016SA15PHG8
Product Name Memory - SRAM - IDT71T016SA15PHG8
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9459901MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers
Memory - 71T75602S200BGGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details