Integrated Device Technology Memory - SRAM - IDT71P74604S250BQ IDT71P74604S250BQ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 136955-IDT71P74604S2 50BQ Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-CABGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 136955-IDT71P74604S2 50BQ Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-CABGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71P74604S250BQ - 136955-IDT71P74604S250BQ - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71P74604S250BQ
136955-IDT71P74604S250BQ
Memory - SRAM - IDT71P74604S250BQ 136955-IDT71P74604S250BQ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 136955-IDT71P74604S2 50BQ Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-CABGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 136955-IDT71P74604S250BQ
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 8.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-CABGA (13x15)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 136955-IDT71P74604S250BQ
Product Name Memory - SRAM - IDT71P74604S250BQ
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers