Integrated Device Technology Memory - SRAM - IDT71P71604S250BQG IDT71P71604S250BQG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138186-IDT71P71604S2 50BQG Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 6.3ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-CABGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138186-IDT71P71604S2 50BQG Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 6.3ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-CABGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71P71604S250BQG - 138186-IDT71P71604S250BQG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71P71604S250BQG
138186-IDT71P71604S250BQG
Memory - SRAM - IDT71P71604S250BQG 138186-IDT71P71604S250BQG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138186-IDT71P71604S2 50BQG Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, DDR II Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 6.3ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-CABGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 138186-IDT71P71604S250BQG
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, DDR II
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 6.3ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-CABGA (13x15)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 138186-IDT71P71604S250BQG
Product Name Memory - SRAM - IDT71P71604S250BQG
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164S25PDG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 8945135724 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details