Integrated Device Technology Memory - RAM - IDT7164L20TP IDT7164L20TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184473-IDT7164L20TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: 7164L Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): AS7C164-20PC; LY6264DL-35SLIT; LY6264DL-55LLT; Introduction Date: January 26, 2018 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184473-IDT7164L20TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: 7164L Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): AS7C164-20PC; LY6264DL-35SLIT; LY6264DL-55LLT; Introduction Date: January 26, 2018 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT7164L20TP - 1184473-IDT7164L20TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT7164L20TP
1184473-IDT7164L20TP
Memory - RAM - IDT7164L20TP 1184473-IDT7164L20TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184473-IDT7164L20TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: 7164L Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): AS7C164-20PC; LY6264DL-35SLIT; LY6264DL-55LLT; Introduction Date: January 26, 2018 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184473-IDT7164L20TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-DIP (0.300", 7.62mm)
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 20ns
Part Status: Obsolete(EOL)
Family Name: 7164L
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): AS7C164-20PC; LY6264DL-35SLIT; LY6264DL-55LLT;
Introduction Date: January 26, 2018
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184473-IDT7164L20TP
Product Name Memory - RAM - IDT7164L20TP
Memory Category Volatile; SRAM Chip
Access Time 20 ns
Cycle Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14V104NA-BA45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
5 suppliers