Integrated Device Technology Memory IC and Storage Component IDT7134LA20PDG

Description
IC SRAM 32KBIT 20NS 48DIP Product overview: IDT7134LA20PDG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7134LA20PDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 32KBIT 20NS 48DIP Product overview: IDT7134LA20PDG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7134LA20PDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IDT7134LA20PDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT7134LA20PDG
Memory IC and Storage Component 774-IDT7134LA20PDG
IC SRAM 32KBIT 20NS 48DIP Product overview: IDT7134LA20PDG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7134LA20PDG can be used for catalog matching and distributor lookup.

IC SRAM 32KBIT 20NS 48DIP Product overview: IDT7134LA20PDG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7134LA20PDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IDT7134LA20PDG - 068665-IDT7134LA20PDG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT7134LA20PDG
068665-IDT7134LA20PDG
Memory - SRAM - IDT7134LA20PDG 068665-IDT7134LA20PDG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068665-IDT7134LA20PD G Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 32Kb (4K x 8) Access Time: 20ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068665-IDT7134LA20PDG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 20ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-IDT7134LA20PDG 068665-IDT7134LA20PDG
Product Name Memory IC and Storage Component Memory - SRAM - IDT7134LA20PDG
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Memory - CY14B256Q2A-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details