Integrated Device Technology Memory - IDT7132LA100CB IDT7132LA100CB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184384-IDT7132LA100 CB Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184384-IDT7132LA100 CB Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT7132LA100CB - 1184384-IDT7132LA100CB - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT7132LA100CB
1184384-IDT7132LA100CB
Memory - IDT7132LA100CB 1184384-IDT7132LA100CB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184384-IDT7132LA100 CB Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184384-IDT7132LA100CB
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Dual Memory IC and Storage Component - 2020-IDT7132LA100CB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Memory IC and Storage Component
2020-IDT7132LA100CB
Dual Memory IC and Storage Component 2020-IDT7132LA100CB
HIGH-SPEED 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPTS Product overview: IDT7132LA100CB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT7132LA100CB can be used for catalog matching and distributor lookup.

HIGH-SPEED 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPTS Product overview: IDT7132LA100CB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT7132LA100CB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1184384-IDT7132LA100CB 2020-IDT7132LA100CB
Product Name Memory - IDT7132LA100CB Dual Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28443776 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers