Integrated Device Technology Memory - RAM - IDT71256SA25PZ IDT71256SA25PZ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184346-IDT71256SA25 PZ Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: 71256SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-TSOP Alternative Parts (Cross-Reference): P4C1256-35TC; P4C1256L-35TC; P4C1256-35TCLF; Introduction Date: February 26, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184346-IDT71256SA25 PZ Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: 71256SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-TSOP Alternative Parts (Cross-Reference): P4C1256-35TC; P4C1256L-35TC; P4C1256-35TCLF; Introduction Date: February 26, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71256SA25PZ - 1184346-IDT71256SA25PZ - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71256SA25PZ
1184346-IDT71256SA25PZ
Memory - RAM - IDT71256SA25PZ 1184346-IDT71256SA25PZ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184346-IDT71256SA25 PZ Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: 71256SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-TSOP Alternative Parts (Cross-Reference): P4C1256-35TC; P4C1256L-35TC; P4C1256-35TCLF; Introduction Date: February 26, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184346-IDT71256SA25PZ
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 25ns
Part Status: Obsolete(EOL)
Family Name: 71256SA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 28-TSOP
Alternative Parts (Cross-Reference): P4C1256-35TC; P4C1256L-35TC; P4C1256-35TCLF;
Introduction Date: February 26, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184346-IDT71256SA25PZ
Product Name Memory - RAM - IDT71256SA25PZ
Memory Category Volatile; SRAM Chip
Access Time 25 ns
Cycle Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 1 kbits
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details