Integrated Device Technology Memory - SRAM - IDT71256SA15Y IDT71256SA15Y

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131645-IDT71256SA15Y Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131645-IDT71256SA15Y Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71256SA15Y - 131645-IDT71256SA15Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71256SA15Y
131645-IDT71256SA15Y
Memory - SRAM - IDT71256SA15Y 131645-IDT71256SA15Y
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131645-IDT71256SA15Y Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131645-IDT71256SA15Y
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 15ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC - 65557313 - Radwell International
Willingboro, NJ, United States
Memory IC
65557313
Memory IC 65557313
DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 32KX8, 15NS, CMOS, SOJ-28. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 32KX8, 15NS, CMOS, SOJ-28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Memory Chips Memory Chips
Product Number 131645-IDT71256SA15Y 65557313
Product Name Memory - SRAM - IDT71256SA15Y Memory IC
Memory Category Volatile; SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 774-CY14B104L-ZS25XC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 25 ns
Cycle Time 25 ns
View Details
3 suppliers
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers