Integrated Device Technology Memory - RAM - IDT71256SA12PZ IDT71256SA12PZ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184343-IDT71256SA12 PZ Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: 71256SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 28-TSOP Alternative Parts (Cross-Reference): CY7C199-12ZCT; CY7C199-12ZXC; CY7C199-12ZCT; Introduction Date: February 26, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184343-IDT71256SA12 PZ Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: 71256SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 28-TSOP Alternative Parts (Cross-Reference): CY7C199-12ZCT; CY7C199-12ZXC; CY7C199-12ZCT; Introduction Date: February 26, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71256SA12PZ - 1184343-IDT71256SA12PZ - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71256SA12PZ
1184343-IDT71256SA12PZ
Memory - RAM - IDT71256SA12PZ 1184343-IDT71256SA12PZ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184343-IDT71256SA12 PZ Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: 71256SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 28-TSOP Alternative Parts (Cross-Reference): CY7C199-12ZCT; CY7C199-12ZXC; CY7C199-12ZCT; Introduction Date: February 26, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184343-IDT71256SA12PZ
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 12ns
Part Status: Obsolete(EOL)
Family Name: 71256SA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 28-TSOP
Alternative Parts (Cross-Reference): CY7C199-12ZCT; CY7C199-12ZXC; CY7C199-12ZCT;
Introduction Date: February 26, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184343-IDT71256SA12PZ
Product Name Memory - RAM - IDT71256SA12PZ
Memory Category Volatile; SRAM Chip
Access Time 12 ns
Cycle Time 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 811600-73670880 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers