Integrated Device Technology 8-bit Memory IC and Storage Component IDT71256L85DB

Description
CMOS STATIC RAM 256K (32K x 8-BIT) Product overview: IDT71256L85DB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71256L85DB can be used for catalog matching and distributor lookup.
Request a Quote
Description
CMOS STATIC RAM 256K (32K x 8-BIT) Product overview: IDT71256L85DB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71256L85DB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit Memory IC and Storage Component - 2020-IDT71256L85DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Memory IC and Storage Component
2020-IDT71256L85DB
8-bit Memory IC and Storage Component 2020-IDT71256L85DB
CMOS STATIC RAM 256K (32K x 8-BIT) Product overview: IDT71256L85DB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71256L85DB can be used for catalog matching and distributor lookup.

CMOS STATIC RAM 256K (32K x 8-BIT) Product overview: IDT71256L85DB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71256L85DB can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - IDT71256L85DB - 1184336-IDT71256L85DB - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT71256L85DB
1184336-IDT71256L85DB
Memory - IDT71256L85DB 1184336-IDT71256L85DB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184336-IDT71256L85D B Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184336-IDT71256L85DB
Manufacturer Homepage: www.idt.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-IDT71256L85DB 1184336-IDT71256L85DB
Product Name 8-bit Memory IC and Storage Component Memory - IDT71256L85DB
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 520966231496 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details