Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184324-IDT71256L100
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
CMOS STATIC RAM 256K (32K x 8-BIT) Product overview: IDT71256L100DB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71256L100DB can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1184324-IDT71256L100DB | 2020-IDT71256L100DB |
| Product Name | Memory - IDT71256L100DB | 8-bit Memory IC and Storage Component |