Integrated Device Technology Memory - SRAM - IDT71124S15Y IDT71124S15Y

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 125301-IDT71124S15Y Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 125301-IDT71124S15Y Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71124S15Y - 125301-IDT71124S15Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71124S15Y
125301-IDT71124S15Y
Memory - SRAM - IDT71124S15Y 125301-IDT71124S15Y
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 125301-IDT71124S15Y Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 125301-IDT71124S15Y
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 15ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 125301-IDT71124S15Y
Product Name Memory - SRAM - IDT71124S15Y
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory - 2437530 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details