Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 120697-IDT71124S12YG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 120697-IDT71124S12YGI8 |
| Product Name | Memory - SRAM - IDT71124S12YGI8 |
| Memory Category | Volatile; SRAM Chip |