Integrated Device Technology Memory - SRAM - IDT71024S20Y8 IDT71024S20Y8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809723-IDT71024S20Y8 Packaging: Reel Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-SOJ Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-BSOJ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: IDT71024
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809723-IDT71024S20Y8 Packaging: Reel Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-SOJ Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-BSOJ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: IDT71024
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71024S20Y8 - 809723-IDT71024S20Y8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71024S20Y8
809723-IDT71024S20Y8
Memory - SRAM - IDT71024S20Y8 809723-IDT71024S20Y8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809723-IDT71024S20Y8 Packaging: Reel Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-SOJ Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-BSOJ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: IDT71024

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 809723-IDT71024S20Y8
Packaging: Reel
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 20ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-SOJ
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 32-BSOJ
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: IDT71024

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 809723-IDT71024S20Y8
Product Name Memory - SRAM - IDT71024S20Y8
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CY62126DV30L-55ZSXE-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 1000 kbits
View Details
3 suppliers
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details