Integrated Device Technology Memory - SRAM - IDT71024S15YI IDT71024S15YI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776536-IDT71024S15YI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776536-IDT71024S15YI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71024S15YI - 776536-IDT71024S15YI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71024S15YI
776536-IDT71024S15YI
Memory - SRAM - IDT71024S15YI 776536-IDT71024S15YI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776536-IDT71024S15YI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776536-IDT71024S15YI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 15ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 32-SOJ
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776536-IDT71024S15YI
Product Name Memory - SRAM - IDT71024S15YI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers