Integrated Device Technology Memory - RAM - IDT71024S12Y IDT71024S12Y

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184315-IDT71024S12Y Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: 71024S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): P4C1024L-45CJC; P4C1024-45CJCLF; P4C1024-100CJCLF; Introduction Date: May 01, 1997 ECCN: 3A991.b.2.b Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184315-IDT71024S12Y Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: 71024S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): P4C1024L-45CJC; P4C1024-45CJCLF; P4C1024-100CJCLF; Introduction Date: May 01, 1997 ECCN: 3A991.b.2.b Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71024S12Y - 1184315-IDT71024S12Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71024S12Y
1184315-IDT71024S12Y
Memory - RAM - IDT71024S12Y 1184315-IDT71024S12Y
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184315-IDT71024S12Y Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: 71024S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): P4C1024L-45CJC; P4C1024-45CJCLF; P4C1024-100CJCLF; Introduction Date: May 01, 1997 ECCN: 3A991.b.2.b Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184315-IDT71024S12Y
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12ns
Part Status: Obsolete(EOL)
Family Name: 71024S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 32-SOJ
Alternative Parts (Cross-Reference): P4C1024L-45CJC; P4C1024-45CJCLF; P4C1024-100CJCLF;
Introduction Date: May 01, 1997
ECCN: 3A991.b.2.b
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184315-IDT71024S12Y
Product Name Memory - RAM - IDT71024S12Y
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details