Integrated Device Technology Memory - RAM - IDT71016S20PHI IDT71016S20PHI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184312-IDT71016S20P HI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: 71016S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): GVT7264A16TS-15LI; GVT7264A16TS-15LXI; IS61C6416-10T; Introduction Date: February 01, 2007 ECCN: 3A991.b.2.b Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184312-IDT71016S20P HI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: 71016S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): GVT7264A16TS-15LI; GVT7264A16TS-15LXI; IS61C6416-10T; Introduction Date: February 01, 2007 ECCN: 3A991.b.2.b Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71016S20PHI - 1184312-IDT71016S20PHI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71016S20PHI
1184312-IDT71016S20PHI
Memory - RAM - IDT71016S20PHI 1184312-IDT71016S20PHI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184312-IDT71016S20P HI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: 71016S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): GVT7264A16TS-15LI; GVT7264A16TS-15LXI; IS61C6416-10T; Introduction Date: February 01, 2007 ECCN: 3A991.b.2.b Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184312-IDT71016S20PHI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 20ns
Part Status: Obsolete(EOL)
Family Name: 71016S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): GVT7264A16TS-15LI; GVT7264A16TS-15LXI; IS61C6416-10T;
Introduction Date: February 01, 2007
ECCN: 3A991.b.2.b
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184312-IDT71016S20PHI
Product Name Memory - RAM - IDT71016S20PHI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Memory - CY14B256K-SP45XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
3 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers