Integrated Device Technology Memory - RAM - IDT71016S15YI IDT71016S15YI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184310-IDT71016S15Y I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: 71016S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): UPD431016LE-50; HM621664HBJP-15; UPD431016LE-50-A; Introduction Date: February 01, 2007 ECCN: 3A991.b.2.b Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184310-IDT71016S15Y I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: 71016S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): UPD431016LE-50; HM621664HBJP-15; UPD431016LE-50-A; Introduction Date: February 01, 2007 ECCN: 3A991.b.2.b Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71016S15YI - 1184310-IDT71016S15YI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71016S15YI
1184310-IDT71016S15YI
Memory - RAM - IDT71016S15YI 1184310-IDT71016S15YI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184310-IDT71016S15Y I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: 71016S Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-SOJ Alternative Parts (Cross-Reference): UPD431016LE-50; HM621664HBJP-15; UPD431016LE-50-A; Introduction Date: February 01, 2007 ECCN: 3A991.b.2.b Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184310-IDT71016S15YI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Part Status: Obsolete(EOL)
Family Name: 71016S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 44-SOJ
Alternative Parts (Cross-Reference): UPD431016LE-50; HM621664HBJP-15; UPD431016LE-50-A;
Introduction Date: February 01, 2007
ECCN: 3A991.b.2.b
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184310-IDT71016S15YI
Product Name Memory - RAM - IDT71016S15YI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory - 71024S20TYGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers