Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
INTEGRATED DEVICE TECHNOLOGY
IDT71016S-15PH -- INTEGRATED CIRCUITS (ICS) - MEMORY - MEMORY
Integrated Device Technology
Integrated Circuits (ICs) - Memory - Memory
IDT71016S-15PH
Description
SRAM ASYNC FAST 1MB 64KX16 5V 44
Description
SRAM ASYNC FAST 1MB 64KX16 5V 44
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IDT71016S-15PH
Integrated Circuits (ICs) - Memory - Memory
IDT71016S-15PH
SRAM ASYNC FAST 1MB 64KX16 5V 44
SRAM ASYNC FAST 1MB 64KX16 5V 44
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Memory Chips
Product Number
IDT71016S-15PH
Product Name
Integrated Circuits (ICs) - Memory - Memory
Memory Category
Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
5V Memory IC and Storage Component
MT5C1009CW70L883C
Specs
Memory Category
SRAM Chip
Operating Temperature
-55 C (-67 F)
Density
1000 kbits
View Details
2
suppliers
Texas Instruments
Logic - FIFOs Memory
MPD23698RHA
View Details
2
suppliers
Infineon Technologies AG
Memory
CY14B256Q2A-SXI
Specs
Memory Category
NVRAM; NVSRAM
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3
suppliers
Rochester Electronics
Memory
5962-8858702XA
Specs
Memory Category
SRAM; SRAM Chip
Access Time
35 ns
Density
4 kbits
View Details