Integrated Device Technology Memory - SRAM - IDT70V7339S133DD IDT70V7339S133DD

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184290-IDT70V7339S1 33DD Packaging: Tray Mounting Style: SMD Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 4.2ns Categories: Integrated Circuits Supplier Device Package: 144-TQFP (20x20) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 144-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: IDT70V7339 Manufacturer Pack Quantity: 6 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184290-IDT70V7339S1 33DD Packaging: Tray Mounting Style: SMD Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 4.2ns Categories: Integrated Circuits Supplier Device Package: 144-TQFP (20x20) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 144-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: IDT70V7339 Manufacturer Pack Quantity: 6 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT70V7339S133DD - 1184290-IDT70V7339S133DD - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT70V7339S133DD
1184290-IDT70V7339S133DD
Memory - SRAM - IDT70V7339S133DD 1184290-IDT70V7339S133DD
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184290-IDT70V7339S1 33DD Packaging: Tray Mounting Style: SMD Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 4.2ns Categories: Integrated Circuits Supplier Device Package: 144-TQFP (20x20) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 144-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: IDT70V7339 Manufacturer Pack Quantity: 6 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184290-IDT70V7339S133DD
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 4.2ns
Categories: Integrated Circuits
Supplier Device Package: 144-TQFP (20x20)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 144-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: IDT70V7339
Manufacturer Pack Quantity: 6
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184290-IDT70V7339S133DD
Product Name Memory - SRAM - IDT70V7339S133DD
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0436A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - CY14B104K-ZS25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
5 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details