HIGH-SPEED 3.3V 128K x 36 ASYNCHRONOUS DUAL-PORT STATIC RAM Product overview: IDT70V659S15DR from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 3.3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT70V659S15DR can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184288-IDT70V659S15
Manufacturer Homepage: www.idt.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 2020-IDT70V659S15DR | 1184288-IDT70V659S15DR |
| Product Name | Dual 3.3V Memory IC and Storage Component | Memory - IDT70V659S15DR |