Integrated Device Technology Memory - SRAM - IDT70V3579S6DR IDT70V3579S6DR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068659-IDT70V3579S6D R Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 1.125Mb (32K x 36) Access Time: 6ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3.15 V to 3.45 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068659-IDT70V3579S6D R Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 1.125Mb (32K x 36) Access Time: 6ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3.15 V to 3.45 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT70V3579S6DR - 068659-IDT70V3579S6DR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT70V3579S6DR
068659-IDT70V3579S6DR
Memory - SRAM - IDT70V3579S6DR 068659-IDT70V3579S6DR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068659-IDT70V3579S6D R Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 1.125Mb (32K x 36) Access Time: 6ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3.15 V to 3.45 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068659-IDT70V3579S6DR
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 1.125Mb (32K x 36)
Access Time: 6ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 3.15 V to 3.45 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IDT70V3579S6DR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT70V3579S6DR
Memory IC and Storage Component 774-IDT70V3579S6DR
IC SRAM 1.125MBIT 6NS 208QFP Product overview: IDT70V3579S6DR from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V3579S6DR can be used for catalog matching and distributor lookup.

IC SRAM 1.125MBIT 6NS 208QFP Product overview: IDT70V3579S6DR from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V3579S6DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 068659-IDT70V3579S6DR 774-IDT70V3579S6DR
Product Name Memory - SRAM - IDT70V3579S6DR Memory IC and Storage Component
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory - CY14MB064J1A-SXIT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Density 64 kbits
View Details
2 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details